Amphenol Aerospace Corporation Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol Aerospace D38999/20FJ4PE

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 56 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 56 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol Aerospace - 25K2408 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol Aerospace
25K2408
Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol Aerospace 25K2408
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 56 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 56 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K2408
Product Name Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589692-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
View Details
2 suppliers
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details