Amphenol Aerospace Corporation Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol Aerospace D38999/20FJ4PB

Description
TV 143C 48#20 8#16 PIN RECP
Request a Quote Datasheet
Description
TV 143C 48#20 8#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20FJ4PB - PEI-Genesis
Philadelphia, PA, United States
TV 143C 48#20 8#16 PIN RECP

TV 143C 48#20 8#16 PIN RECP

Buy Now
Swedesboro, NJ, United States
TV 143C 48#20 8#16 PIN RECP

TV 143C 48#20 8#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol Aerospace - 25K2406 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol Aerospace
25K2406
Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol Aerospace 25K2406
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 56 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 56 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20FJ4PB D38999/20FJ4PB 25K2406
Product Name Circular Connector Receptacle, Size 25, 56 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug (Gold Plated) - 190515A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-11023TL - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers