Amphenol Aerospace Corporation Circular Connector Assemblies D38999/20FJ43SN

Description
TV 43C 23#20 20#16 SKT RECP
Request a Quote Datasheet
Description
TV 43C 23#20 20#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20FJ43SN - PEI-Genesis
Philadelphia, PA, United States
TV 43C 23#20 20#16 SKT RECP

TV 43C 23#20 20#16 SKT RECP

Buy Now
Circular Connector Assemblies - 1202-D38999/20FJ43SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1202-D38999/20FJ43SN-ND
Circular Connector Assemblies 1202-D38999/20FJ43SN-ND
RECEPT

RECEPT

Buy Now Datasheet
Swedesboro, NJ, United States
TV 43C 23#20 20#16 SKT RECP

TV 43C 23#20 20#16 SKT RECP

Buy Now
Circular Connector Receptacle, Size 25, 43 Position, Wall; Military Specification Amphenol Aerospace - 56K8519 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 43 Position, Wall; Military Specification Amphenol Aerospace
56K8519
Circular Connector Receptacle, Size 25, 43 Position, Wall; Military Specification Amphenol Aerospace 56K8519
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 43 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 43 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20FJ43SN 1202-D38999/20FJ43SN-ND D38999/20FJ43SN 56K8519
Product Name Circular Connector Assemblies Circular Connector Receptacle, Size 25, 43 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589058-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details
PC Pin, Single Post Connectors - 36-1408-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details