Amphenol Aerospace Corporation Circular Connector Receptacle, Size 25 128 Position, Wall; Military Specification Amphenol Aerospace D38999/20FJ35BB

Description
TV 128C 128#22D SKT RECP NI
Request a Quote Datasheet
Description
TV 128C 128#22D SKT RECP NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20FJ35BB - PEI-Genesis
Philadelphia, PA, United States
TV 128C 128#22D SKT RECP NI

TV 128C 128#22D SKT RECP NI

Buy Now
Circular Connector Receptacle, Size 25 128 Position, Wall; Military Specification Amphenol Aerospace - 46K6140 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25 128 Position, Wall; Military Specification Amphenol Aerospace
46K6140
Circular Connector Receptacle, Size 25 128 Position, Wall; Military Specification Amphenol Aerospace 46K6140
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25 128 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Coupling Style:Threaded; Insert Rotation:BRoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25 128 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Coupling Style:Threaded; Insert Rotation:BRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20FJ35BB 46K6140
Product Name Circular Connector Receptacle, Size 25 128 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-102-855-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details