Amphenol Aerospace Corporation Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Aerospace D38999/20FJ24SN

Description
TV 24C 12#16 12#12 SKT RECP
Request a Quote Datasheet
Description
TV 24C 12#16 12#12 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 24C 12#16 12#12 SKT RECP

TV 24C 12#16 12#12 SKT RECP

Buy Now
 - Amphenol D38999/20FJ24SN - PEI-Genesis
Philadelphia, PA, United States
TV 24C 12#16 12#12 SKT RECP

TV 24C 12#16 12#12 SKT RECP

Buy Now
Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Aerospace - 31K0743 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Aerospace
31K0743
Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Aerospace 31K0743
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 24 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 24 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20FJ24SN Amphenol D38999/20FJ24SN 31K0743
Product Name Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Standard Circular Connectors - 1-2823450-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers