Amphenol Aerospace Corporation Circular Connector Receptacle, Size 25, 19 Position, Wall; Military Specification Amphenol Aerospace D38999/20FJ19PB

Description
TV 19C 19#12 PIN RECP
Request a Quote Datasheet
Description
TV 19C 19#12 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 19C 19#12 PIN RECP

TV 19C 19#12 PIN RECP

Buy Now
 - Amphenol D38999/20FJ19PB - PEI-Genesis
Philadelphia, PA, United States
TV 19C 19#12 PIN RECP NI

TV 19C 19#12 PIN RECP NI

Buy Now
Circular Connector Receptacle, Size 25, 19 Position, Wall; Military Specification Amphenol Aerospace - 25K2389 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 19 Position, Wall; Military Specification Amphenol Aerospace
25K2389
Circular Connector Receptacle, Size 25, 19 Position, Wall; Military Specification Amphenol Aerospace 25K2389
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 19 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 19 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20FJ19PB Amphenol D38999/20FJ19PB 25K2389
Product Name Circular Connector Receptacle, Size 25, 19 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers