Amphenol Aerospace Corporation Circular Connector Receptacle, Size 25, 19 Position, Wall; Military Specification Amphenol Aerospace D38999/20FJ19BN

Description
TV 19C 19#12 SKT RECP NI
Request a Quote Datasheet
Description
TV 19C 19#12 SKT RECP NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20FJ19BN - PEI-Genesis
Philadelphia, PA, United States
TV 19C 19#12 SKT RECP NI

TV 19C 19#12 SKT RECP NI

Buy Now
Swedesboro, NJ, United States
TV 19C 19#12 SKT RECP

TV 19C 19#12 SKT RECP

Buy Now
Circular Connector Receptacle, Size 25, 19 Position, Wall; Military Specification Amphenol Aerospace - 81K1899 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 19 Position, Wall; Military Specification Amphenol Aerospace
81K1899
Circular Connector Receptacle, Size 25, 19 Position, Wall; Military Specification Amphenol Aerospace 81K1899
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 19 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 19 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20FJ19BN D38999/20FJ19BN 81K1899
Product Name Circular Connector Receptacle, Size 25, 19 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-G360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers