Amphenol Aerospace Corporation AMPHENOL D38999/20FJ11SN Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 11, Crimp Socket, Threaded D38999/20FJ11SN

Description
TV 11C 2#20 9#10 SKT RECP NI
Request a Quote Datasheet
Description
TV 11C 2#20 9#10 SKT RECP NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 11C 2#20 9#10 SKT RECP NI

TV 11C 2#20 9#10 SKT RECP NI

Buy Now
 - Amphenol D38999/20FJ11SN - PEI-Genesis
Philadelphia, PA, United States
TV 11C 2#20 9#10 SKT RECP NI

TV 11C 2#20 9#10 SKT RECP NI

Buy Now
AMPHENOL D38999/20FJ11SN Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 11, Crimp Socket, Threaded - 61-D38999/20FJ11SN - Utmel Electronic Limited
Hong Kong, China
AMPHENOL D38999/20FJ11SN Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 11, Crimp Socket, Threaded
61-D38999/20FJ11SN
AMPHENOL D38999/20FJ11SN Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 11, Crimp Socket, Threaded 61-D38999/20FJ11SN
AMPHENOL D38999/20FJ11SN Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 11, Crimp Socket, Threaded

AMPHENOL D38999/20FJ11SN Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 11, Crimp Socket, Threaded

Supplier's Site
Circular Connector Receptacle, Size 25, 11 Position, Wall; Military Specification Amphenol Aerospace - 31M2037 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 11 Position, Wall; Military Specification Amphenol Aerospace
31M2037
Circular Connector Receptacle, Size 25, 11 Position, Wall; Military Specification Amphenol Aerospace 31M2037
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 11 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 11 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20FJ11SN Amphenol D38999/20FJ11SN 61-D38999/20FJ11SN 31M2037
Product Name AMPHENOL D38999/20FJ11SN Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 11, Crimp Socket, Threaded Circular Connector Receptacle, Size 25, 11 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11075-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole, Bottom Entry
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details