Amphenol Aerospace Corporation Circular Connector Receptacle, Size 23, 55 Position, Wall; Military Specification Amphenol Aerospace D38999/20FH55SA

Description
TV 55C 55#20 SKT RECP NI
Request a Quote Datasheet
Description
TV 55C 55#20 SKT RECP NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20FH55SA - PEI-Genesis
Philadelphia, PA, United States
TV 55C 55#20 SKT RECP NI

TV 55C 55#20 SKT RECP NI

Buy Now
Swedesboro, NJ, United States
TV 55C 55#20 SKT RECP

TV 55C 55#20 SKT RECP

Buy Now
Circular Connector Receptacle, Size 23, 55 Position, Wall; Military Specification Amphenol Aerospace - 96J1914 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 23, 55 Position, Wall; Military Specification Amphenol Aerospace
96J1914
Circular Connector Receptacle, Size 23, 55 Position, Wall; Military Specification Amphenol Aerospace 96J1914
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 55 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 55 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20FH55SA D38999/20FH55SA 96J1914
Product Name Circular Connector Receptacle, Size 23, 55 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
PCI Express - 10018783-10222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers