D38999/20FH55PC-LC -- TV 55C 55#20 PIN RECP NI AMPHENOL AEROSPACE
Amphenol Aerospace Corporation
Tv 55C 55#20 Pin Recp Ni Amphenol Aerospace
D38999/20FH55PC-LC
Description
TV 55C 55#20 PIN RECP NI
Description
TV 55C 55#20 PIN RECP NI
Suppliers
Tv 55C 55#20 Pin Recp Ni Amphenol Aerospace
24X2006
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
24X2006 |
|
Product Name
|
Tv 55C 55#20 Pin Recp Ni Amphenol Aerospace |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details