Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20FH55BA

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 23, 55 Position, Wall, is designed to meet Military Specification MIL-DTL-38999 Series III standards. This connector features a wall mount receptacle style and utilizes a threaded coupling mechanism for secure connections. It accommodates 55 contacts, making it suitable for applications requiring multiple connections in a compact form factor. The product is not RoHS compliant, which may be a consideration for projects with specific environmental regulations. This connector is ideal for military and aerospace applications where reliability and performance are critical.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 23, 55 Position, Wall, is designed to meet Military Specification MIL-DTL-38999 Series III standards. This connector features a wall mount receptacle style and utilizes a threaded coupling mechanism for secure connections. It accommodates 55 contacts, making it suitable for applications requiring multiple connections in a compact form factor. The product is not RoHS compliant, which may be a consideration for projects with specific environmental regulations. This connector is ideal for military and aerospace applications where reliability and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20FH55BA
MIL Spec Connector - MIL-DTL-38999 III D38999/20FH55BA
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20FH55BA
MIL Spec Connector - MIL-DTL-38999 III D38999/20FH55BA
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
TV 55C 55#20 SKT RECP

TV 55C 55#20 SKT RECP

Buy Now
 - Amphenol D38999/20FH55BA - PEI-Genesis
Philadelphia, PA, United States
TV 55C 55#20 SKT RECP NI

TV 55C 55#20 SKT RECP NI

Buy Now
Connectors Mil-Qualified, Circular Body, All - D38999/20FH55BA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/20FH55BA
Connectors Mil-Qualified, Circular Body, All D38999/20FH55BA
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
Circular Connector Receptacle, Size 23, 55 Position, Wall; Military Specification Amphenol Aerospace - 96J1908 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 23, 55 Position, Wall; Military Specification Amphenol Aerospace
96J1908
Circular Connector Receptacle, Size 23, 55 Position, Wall; Military Specification Amphenol Aerospace 96J1908
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 55 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Threaded; Insert Rotation:A RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 55 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Threaded; Insert Rotation:A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20FH55BA D38999/20FH55BA Amphenol D38999/20FH55BA D38999/20FH55BA 96J1908
Product Name MIL Spec Connector - MIL-DTL-38999 III Connectors Mil-Qualified, Circular Body, All Circular Connector Receptacle, Size 23, 55 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details