Amphenol Aerospace Corporation Circular Connector Assemblies D38999/20FH35PN

Description
100 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
100 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - AD38999/20FH35PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AD38999/20FH35PN-ND
Circular Connector Assemblies AD38999/20FH35PN-ND
100 Position Circular Connector Receptacle, Male Pins Crimp

100 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
 - Amphenol D38999/20FH35PN - PEI-Genesis
Philadelphia, PA, United States
TV 100C 100#22D PIN RECP NI

TV 100C 100#22D PIN RECP NI

Buy Now
Swedesboro, NJ, United States
TV 100C 100#22D PIN RECP

TV 100C 100#22D PIN RECP

Buy Now
Circular Connector Receptacle, Size 23 100 Position, Wall; Military Specification Amphenol Aerospace - 96J1905 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 23 100 Position, Wall; Military Specification Amphenol Aerospace
96J1905
Circular Connector Receptacle, Size 23 100 Position, Wall; Military Specification Amphenol Aerospace 96J1905
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23 100 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 23 100 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site
Circular Conn, Rcpt, 23-35, Wall Mount; Military Specification Amphenol Aerospace - 28W6797 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 23-35, Wall Mount; Military Specification Amphenol Aerospace
28W6797
Circular Conn, Rcpt, 23-35, Wall Mount; Military Specification Amphenol Aerospace 28W6797
CIRCULAR CONN, RCPT, 23-35, WALL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 23-35, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AD38999/20FH35PN-ND Amphenol D38999/20FH35PN D38999/20FH35PN 96J1905 28W6797
Product Name Circular Connector Assemblies Circular Connector Receptacle, Size 23 100 Position, Wall; Military Specification Amphenol Aerospace Circular Conn, Rcpt, 23-35, Wall Mount; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 400 to 500 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1394-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
Nicomatic North America
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - 2243-114916P1-50-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers