Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20FG75BC

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 21, 4 Position, Wall, part number 85K0644, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and includes four contacts. It utilizes a threaded coupling style for secure connections and is compliant with RoHS standards. The insert rotation is designated as C, which may be relevant for specific applications requiring particular orientation. This connector is suitable for use in environments where reliability and adherence to military standards are critical.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 21, 4 Position, Wall, part number 85K0644, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and includes four contacts. It utilizes a threaded coupling style for secure connections and is compliant with RoHS standards. The insert rotation is designated as C, which may be relevant for specific applications requiring particular orientation. This connector is suitable for use in environments where reliability and adherence to military standards are critical.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20FG75BC
MIL Spec Connector - MIL-DTL-38999 III D38999/20FG75BC
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 21, 4 Position, Wall; Military Specification Amphenol Aerospace - 85K0644 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 21, 4 Position, Wall; Military Specification Amphenol Aerospace
85K0644
Circular Connector, Receptacle, Size 21, 4 Position, Wall; Military Specification Amphenol Aerospace 85K0644
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 21, 4 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 21, 4 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/20FG75BC 85K0644
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector, Receptacle, Size 21, 4 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details