Amphenol Aerospace Corporation Circular Connector Assemblies D38999/20FG41SN

Description
TV 41C 41#20 SKT RECP NI
Request a Quote Datasheet
Description
TV 41C 41#20 SKT RECP NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 41C 41#20 SKT RECP NI

TV 41C 41#20 SKT RECP NI

Buy Now
 - Amphenol D38999/20FG41SN - PEI-Genesis
Philadelphia, PA, United States
TV 41C 41#20 SKT RECP NI

TV 41C 41#20 SKT RECP NI

Buy Now
Circular Connector Assemblies - 1178-D38999/20FG41SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/20FG41SN-ND
Circular Connector Assemblies 1178-D38999/20FG41SN-ND
RECEPT

RECEPT

Buy Now Datasheet
Circular Connector Receptacle, Size 21, 41 Position, Wall; Military Specification Amphenol Aerospace - 33K8847 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 21, 41 Position, Wall; Military Specification Amphenol Aerospace
33K8847
Circular Connector Receptacle, Size 21, 41 Position, Wall; Military Specification Amphenol Aerospace 33K8847
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 41 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 41 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20FG41SN Amphenol D38999/20FG41SN 1178-D38999/20FG41SN-ND 33K8847
Product Name Circular Connector Assemblies Circular Connector Receptacle, Size 21, 41 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket w/Enviro Seal - 190839-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-11123TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers