Amphenol Aerospace Corporation Circular Connector Receptacle, Size 21, 41 Position, Wall; Military Specification Amphenol Aerospace D38999/20FG41PC

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 41 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 41 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 21, 41 Position, Wall; Military Specification Amphenol Aerospace - 34M3329 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 21, 41 Position, Wall; Military Specification Amphenol Aerospace
34M3329
Circular Connector Receptacle, Size 21, 41 Position, Wall; Military Specification Amphenol Aerospace 34M3329
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 41 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 41 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34M3329
Product Name Circular Connector Receptacle, Size 21, 41 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data