Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20FG39AB

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20FG39AB
MIL Spec Connector - MIL-DTL-38999 III D38999/20FG39AB
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20FG39AB
MIL Spec Connector - MIL-DTL-38999 III D38999/20FG39AB
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
TV 39C 37#20 2#16 PIN RECP

TV 39C 37#20 2#16 PIN RECP

Buy Now
 - Amphenol D38999/20FG39AB - PEI-Genesis
Philadelphia, PA, United States
TV 39C 37#20 2#16 PIN RECP

TV 39C 37#20 2#16 PIN RECP

Buy Now
Tv 39C 37#20 2#16 Pin Recp Rohs Compliant Amphenol Aerospace - 24X1826 - Newark, An Avnet Company
Chicago, IL, United States
Tv 39C 37#20 2#16 Pin Recp Rohs Compliant Amphenol Aerospace
24X1826
Tv 39C 37#20 2#16 Pin Recp Rohs Compliant Amphenol Aerospace 24X1826
TV 39C 37#20 2#16 PIN RECP ROHS COMPLIANT: YES

TV 39C 37#20 2#16 PIN RECP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20FG39AB D38999/20FG39AB Amphenol D38999/20FG39AB 24X1826
Product Name MIL Spec Connector - MIL-DTL-38999 III Tv 39C 37#20 2#16 Pin Recp Rohs Compliant Amphenol Aerospace
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201T10LS - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2922A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details