TV 79C 79#22D PIN RECP NI
79 Position Circular Connector Receptacle, Male Pins Crimp
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, WALL; Military Specification:MIL-DT
CIRCULAR CONN, RCPT, 21-35, WALL MOUNT; Military Specification:MIL-DT
| PEI-Genesis | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/20FG35PN | AD38999/20FG35PN-ND | D38999/20FG35PN | 96J1894 | 28W6647 |
| Product Name | Circular Connector Assemblies | Connectors Mil-Qualified, Circular Body, All | Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Aerospace | Circular Conn, Rcpt, 21-35, Wall Mount; Military Specification Amphenol Aerospace | |
| Gender | Female / Jack | Male / Plug; Female / Jack | |||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Panel Mount | ||||
| Voltage Rating | 400 to 500 volts |