The Circular Connector Receptacle, Size 21, 16 Position, Wall, part number 39M8272, is designed to meet the military specifications of MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and accommodates 16 crimp pin contacts. It is RoHS compliant, ensuring it meets environmental standards. The connector is suitable for applications requiring high reliability in harsh environments, making it ideal for military and aerospace applications. Its robust design includes features for moisture resistance and corrosion resistance, ensuring durability under challenging conditions. This product is a viable option for engineers seeking a reliable interconnection solution for demanding applications.
TV 16C 16#16 PIN RECP NI
TV 16C 16#16 PIN RECP NI
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 16 POSITION, WALL; Military Specification:MIL-DT
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/20FG16PB | D38999/20FG16PB | 39M8272 |
| Product Name | Circular Connector Receptacle, Size 21, 16 Position, Wall; Military Specification Amphenol Aerospace | ||
| Gender | Female / Jack |