Amphenol Aerospace Corporation Circular Connector Receptacle, Size 21, 11 Position, Wall; Military Specification Amphenol Aerospace D38999/20FG11SA-LC

Description
TV 11C 11#12 SKT RECP
Request a Quote Datasheet
Description
TV 11C 11#12 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 11C 11#12 SKT RECP

TV 11C 11#12 SKT RECP

Buy Now
 - Amphenol D38999/20FG11SA-LC - PEI-Genesis
Philadelphia, PA, United States
TV 11C 11#12 SKT RECP NI

TV 11C 11#12 SKT RECP NI

Buy Now
Circular Connector Receptacle, Size 21, 11 Position, Wall; Military Specification Amphenol Aerospace - 33K8842 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 21, 11 Position, Wall; Military Specification Amphenol Aerospace
33K8842
Circular Connector Receptacle, Size 21, 11 Position, Wall; Military Specification Amphenol Aerospace 33K8842
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 11 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Threaded; Insert Rotation:A RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 11 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Threaded; Insert Rotation:A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20FG11SA-LC Amphenol D38999/20FG11SA-LC 33K8842
Product Name Circular Connector Receptacle, Size 21, 11 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
M39029 Connectors, Size 16 Pin - 190735 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
PCI Express - 10018783-11222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers