Amphenol Aerospace Corporation Circular Connector Receptacle, Size 19, 66 Position, Wall; Military Specification Amphenol Aerospace D38999/20FF35AB

Description
TV 66C 66#22D PIN RECP NI
Request a Quote Datasheet
Description
TV 66C 66#22D PIN RECP NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20FF35AB - PEI-Genesis
Philadelphia, PA, United States
TV 66C 66#22D PIN RECP NI

TV 66C 66#22D PIN RECP NI

Buy Now
Circular Connector Receptacle, Size 19, 66 Position, Wall; Military Specification Amphenol Aerospace - 25K2374 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 19, 66 Position, Wall; Military Specification Amphenol Aerospace
25K2374
Circular Connector Receptacle, Size 19, 66 Position, Wall; Military Specification Amphenol Aerospace 25K2374
CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 66 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 66 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20FF35AB 25K2374
Product Name Circular Connector Receptacle, Size 19, 66 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190601 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details