The Circular Connector Receptacle, Size 19, 32 Position, Wall, is designed to meet the military specification MIL-DTL-38999 Series III. This connector features a wall mount receptacle style and accommodates 32 crimp socket contacts. It is RoHS compliant, ensuring it meets environmental regulations. The connector is suitable for applications requiring high reliability and performance in harsh environments, making it ideal for military and aerospace applications. Its robust design includes features for moisture and corrosion resistance, as well as EMI shielding capabilities. This product is a viable option for engineers seeking durable and compliant interconnect solutions.
TV 32C 32#20 SKT RECP NI
TV 32C 32#20 SKT RECP NI
CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, WALL; Military Specification:MIL-DT
| Powell Electronics, Inc. | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/20FF32SA | 1202-D38999/20FF32SA-ND | Amphenol D38999/20FF32SA | 46K6125 |
| Product Name | Circular Connector Assemblies | Circular Connector Receptacle, Size 19, 32 Position, Wall; Military Specification Amphenol Aerospace | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector |