Amphenol Aerospace Corporation Circular Connector Receptacle, Size 19, 32 Position, Wall; Military Specification Amphenol Aerospace D38999/20FF32PB

Description
TV 32C 32#20 PIN RECP NI
Request a Quote Datasheet
Description
TV 32C 32#20 PIN RECP NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20FF32PB - PEI-Genesis
Philadelphia, PA, United States
TV 32C 32#20 PIN RECP NI

TV 32C 32#20 PIN RECP NI

Buy Now
Circular Connector Receptacle, Size 19, 32 Position, Wall; Military Specification Amphenol Aerospace - 81K1897 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 19, 32 Position, Wall; Military Specification Amphenol Aerospace
81K1897
Circular Connector Receptacle, Size 19, 32 Position, Wall; Military Specification Amphenol Aerospace 81K1897
CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20FF32PB 81K1897
Product Name Circular Connector Receptacle, Size 19, 32 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
PCI Express - 10018783-11000MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers