Amphenol Aerospace Corporation Circular Connector Receptacle, Size 19, 32 Position, Wall; Military Specification Amphenol Aerospace D38999/20FF32PB-LC

Description
TV 32C 32#20 PIN RECP NI
Request a Quote Datasheet
Description
TV 32C 32#20 PIN RECP NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20FF32PB-LC - PEI-Genesis
Philadelphia, PA, United States
TV 32C 32#20 PIN RECP NI

TV 32C 32#20 PIN RECP NI

Buy Now
Circular Connector Receptacle, Size 19, 32 Position, Wall; Military Specification Amphenol Aerospace - 25K2371 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 19, 32 Position, Wall; Military Specification Amphenol Aerospace
25K2371
Circular Connector Receptacle, Size 19, 32 Position, Wall; Military Specification Amphenol Aerospace 25K2371
CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20FF32PB-LC 25K2371
Product Name Circular Connector Receptacle, Size 19, 32 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC 90° Plug (Long) - 150113-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
D-Sub Connector Assemblies - 2262-A29875-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details