Amphenol Aerospace Corporation Connectors Mil-Qualified, Circular Body, All D38999/20FF32AA

Description
TV 32C 32#20 PIN RECP NI
Request a Quote
Description
TV 32C 32#20 PIN RECP NI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20FF32AA - PEI-Genesis
Philadelphia, PA, United States
TV 32C 32#20 PIN RECP NI

TV 32C 32#20 PIN RECP NI

Buy Now
Connectors Mil-Qualified, Circular Body, All - D38999/20FF32AA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/20FF32AA
Connectors Mil-Qualified, Circular Body, All D38999/20FF32AA
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
Tv 32C 32#20 Pin Recp Ni Rohs Compliant Amphenol Aerospace - 02P1740 - Newark, An Avnet Company
Chicago, IL, United States
Tv 32C 32#20 Pin Recp Ni Rohs Compliant Amphenol Aerospace
02P1740
Tv 32C 32#20 Pin Recp Ni Rohs Compliant Amphenol Aerospace 02P1740
TV 32C 32#20 PIN RECP NI ROHS COMPLIANT: YES

TV 32C 32#20 PIN RECP NI ROHS COMPLIANT: YES

Supplier's Site
Amphenol Aerospace - 28W6485 - Newark, An Avnet Company
Chicago, IL, United States
Amphenol Aerospace
28W6485
Amphenol Aerospace 28W6485
Amphenol Aerospace

Amphenol Aerospace

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20FF32AA D38999/20FF32AA 02P1740
Product Name Connectors Mil-Qualified, Circular Body, All Tv 32C 32#20 Pin Recp Ni Rohs Compliant Amphenol Aerospace
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.3209 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Nicomatic North America
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers