Amphenol Aerospace Corporation Circular Connector Receptacle, Size 19, 11 Position, Wall; Military Specification Amphenol Aerospace D38999/20FF11SB

Description
TV 11C 11#16 SKT RECP NI
Request a Quote Datasheet
Description
TV 11C 11#16 SKT RECP NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20FF11SB - PEI-Genesis
Philadelphia, PA, United States
TV 11C 11#16 SKT RECP NI

TV 11C 11#16 SKT RECP NI

Buy Now
Circular Connector Receptacle, Size 19, 11 Position, Wall; Military Specification Amphenol Aerospace - 56K8510 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 19, 11 Position, Wall; Military Specification Amphenol Aerospace
56K8510
Circular Connector Receptacle, Size 19, 11 Position, Wall; Military Specification Amphenol Aerospace 56K8510
CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 11 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 11 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20FF11SB 56K8510
Product Name Circular Connector Receptacle, Size 19, 11 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details