Amphenol Aerospace Corporation Circular Connector, Receptacle, Size 17, 6 Position, Wall; Military Specification Amphenol Aerospace D38999/20FE6AD

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Insert Rotation:D RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Insert Rotation:D RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 17, 6 Position, Wall; Military Specification Amphenol Aerospace - 48M2561 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 17, 6 Position, Wall; Military Specification Amphenol Aerospace
48M2561
Circular Connector, Receptacle, Size 17, 6 Position, Wall; Military Specification Amphenol Aerospace 48M2561
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Insert Rotation:D RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Threaded; Insert Rotation:D RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48M2561
Product Name Circular Connector, Receptacle, Size 17, 6 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details