Amphenol Aerospace Corporation Circular Connector Receptacle, Size 17, 55 Position, Wall; Military Specification Amphenol Aerospace D38999/20FE35AB

Description
TV 55C 55#22D PIN RECP NI
Request a Quote Datasheet
Description
TV 55C 55#22D PIN RECP NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20FE35AB - PEI-Genesis
Philadelphia, PA, United States
TV 55C 55#22D PIN RECP NI

TV 55C 55#22D PIN RECP NI

Buy Now
Swedesboro, NJ, United States
TV 55C 55#22D PIN RECP NI

TV 55C 55#22D PIN RECP NI

Buy Now
Circular Connector Receptacle, Size 17, 55 Position, Wall; Military Specification Amphenol Aerospace - 79K6205 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 17, 55 Position, Wall; Military Specification Amphenol Aerospace
79K6205
Circular Connector Receptacle, Size 17, 55 Position, Wall; Military Specification Amphenol Aerospace 79K6205
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20FE35AB D38999/20FE35AB 79K6205
Product Name Circular Connector Receptacle, Size 17, 55 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 2400.0/100 - 1036067-2400.0/100 - Win Source Electronics
Specs
Termination Crimp
View Details
3 suppliers
50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details