Amphenol Aerospace Corporation Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Aerospace D38999/20FE26SD

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Aerospace - 48M2559 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Aerospace
48M2559
Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Aerospace 48M2559
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48M2559
Product Name Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data