Amphenol Aerospace Corporation Mil Spec Circular Connectors D38999/20FE26PN

Description
Amphenol Limited D38999/20FE26PN
Request a Quote Datasheet
Description
Amphenol Limited D38999/20FE26PN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Circular Connectors - 528756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
528756
Mil Spec Circular Connectors 528756
Amphenol Limited D38999/20FE26PN

Amphenol Limited D38999/20FE26PN

Supplier's Site
Circular Connector Assemblies - AD38999/20FE26PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AD38999/20FE26PN-ND
Circular Connector Assemblies AD38999/20FE26PN-ND
26 Position Circular Connector Receptacle, Male Pins Crimp

26 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
 - Amphenol D38999/20FE26PN - PEI-Genesis
Philadelphia, PA, United States
TV 26C 26#20 PIN RECP NI

TV 26C 26#20 PIN RECP NI

Buy Now
Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Aerospace - 56K8507 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Aerospace
56K8507
Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Aerospace 56K8507
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 528756 AD38999/20FE26PN-ND Amphenol D38999/20FE26PN 56K8507
Product Name Mil Spec Circular Connectors Circular Connector Assemblies Circular Connector Receptacle, Size 17, 26 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack Female / Jack
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details