Amphenol Aerospace Corporation Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace D38999/20FD97SA

Description
TV 12C 8#20 4#16 SKT RECP NI
Request a Quote Datasheet
Description
TV 12C 8#20 4#16 SKT RECP NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20FD97SA - PEI-Genesis
Philadelphia, PA, United States
TV 12C 8#20 4#16 SKT RECP NI

TV 12C 8#20 4#16 SKT RECP NI

Buy Now
Swedesboro, NJ, United States
TV 12C 8#20 4#16 SKT RECP

TV 12C 8#20 4#16 SKT RECP

Buy Now
Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace - 71K3091 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace
71K3091
Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace 71K3091
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 12 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 12 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20FD97SA D38999/20FD97SA 71K3091
Product Name Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221Y20V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-2435-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details