Amphenol Aerospace Corporation Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace D38999/20FD97PN-LC

Description
TV 12C 8#20 4#16 PIN RECP NI
Request a Quote Datasheet
Description
TV 12C 8#20 4#16 PIN RECP NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20FD97PN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 12C 8#20 4#16 PIN RECP NI

TV 12C 8#20 4#16 PIN RECP NI

Buy Now
Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace - 46K6119 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace
46K6119
Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace 46K6119
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 12 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 12 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20FD97PN-LC 46K6119
Product Name Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1300-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
5 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details