Amphenol Aerospace Corporation Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace D38999/20FD97AN

Description
TV 12C 8#20 4#16 PIN RECP NI
Request a Quote Datasheet
Description
TV 12C 8#20 4#16 PIN RECP NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20FD97AN - PEI-Genesis
Philadelphia, PA, United States
TV 12C 8#20 4#16 PIN RECP NI

TV 12C 8#20 4#16 PIN RECP NI

Buy Now
Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace - 96J1874 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace
96J1874
Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace 96J1874
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 12 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 12 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20FD97AN 96J1874
Product Name Circular Connector Receptacle, Size 15, 12 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-4856-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers