Amphenol Aerospace Corporation Circular Connector Assemblies D38999/20FD5PA

Description
TV 5C 5#16 PIN RECP NI
Request a Quote Datasheet
Description
TV 5C 5#16 PIN RECP NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20FD5PA - PEI-Genesis
Philadelphia, PA, United States
TV 5C 5#16 PIN RECP NI

TV 5C 5#16 PIN RECP NI

Buy Now
Swedesboro, NJ, United States
TV 5C 5#16 PIN RECP

TV 5C 5#16 PIN RECP

Buy Now
Circular Connector Assemblies - 1202-D38999/20FD5PA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1202-D38999/20FD5PA-ND
Circular Connector Assemblies 1202-D38999/20FD5PA-ND
RECEPT

RECEPT

Buy Now Datasheet
Circular Connector, Receptacle, Size 15, 5 Position, Wall; Military Specification Amphenol Aerospace - 96J1873 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 15, 5 Position, Wall; Military Specification Amphenol Aerospace
96J1873
Circular Connector, Receptacle, Size 15, 5 Position, Wall; Military Specification Amphenol Aerospace 96J1873
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 15, 5 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20FD5PA D38999/20FD5PA 1202-D38999/20FD5PA-ND 96J1873
Product Name Circular Connector Assemblies Circular Connector, Receptacle, Size 15, 5 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11321-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details