Amphenol Aerospace Corporation Circular Connector Receptacle, Size 15, 37 Position, Wall; Military Specification Amphenol Aerospace D38999/20FD35AB

Description
TV 37C 37#22D PIN RECP NI
Request a Quote Datasheet
Description
TV 37C 37#22D PIN RECP NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20FD35AB - PEI-Genesis
Philadelphia, PA, United States
TV 37C 37#22D PIN RECP NI

TV 37C 37#22D PIN RECP NI

Buy Now
Swedesboro, NJ, United States
TV 37C 37#22D PIN RECP

TV 37C 37#22D PIN RECP

Buy Now
Circular Connector Receptacle, Size 15, 37 Position, Wall; Military Specification Amphenol Aerospace - 33M8259 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 37 Position, Wall; Military Specification Amphenol Aerospace
33M8259
Circular Connector Receptacle, Size 15, 37 Position, Wall; Military Specification Amphenol Aerospace 33M8259
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Coupling Style:Threaded; Insert Rotation:B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20FD35AB D38999/20FD35AB 33M8259
Product Name Circular Connector Receptacle, Size 15, 37 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
1/4″ Phone Plug (WE-301/PJ051) - 9320 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details