Amphenol Aerospace Corporation Circular Connector Assemblies D38999/20FD19PN

Description
19 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
19 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - AD38999/20FD19PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AD38999/20FD19PN-ND
Circular Connector Assemblies AD38999/20FD19PN-ND
19 Position Circular Connector Receptacle, Male Pins Crimp

19 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
 - Amphenol D38999/20FD19PN - PEI-Genesis
Philadelphia, PA, United States
TV 19C 19#20 PIN RECP NI

TV 19C 19#20 PIN RECP NI

Buy Now
Swedesboro, NJ, United States
TV 19C 19#20 PIN RECP NI

TV 19C 19#20 PIN RECP NI

Buy Now
Mil Spec Circular Connectors - 528718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
528718
Mil Spec Circular Connectors 528718
Amphenol Limited D38999/20FD19PN

Amphenol Limited D38999/20FD19PN

Supplier's Site
Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Aerospace - 96J1871 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Aerospace
96J1871
Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Aerospace 96J1871
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AD38999/20FD19PN-ND Amphenol D38999/20FD19PN D38999/20FD19PN 528718 96J1871
Product Name Circular Connector Assemblies Mil Spec Circular Connectors Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5372/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details