Amphenol Aerospace Corporation Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Aerospace D38999/20FD19PB

Description
TV 19C 19#20 PIN RECP NI
Request a Quote Datasheet
Description
TV 19C 19#20 PIN RECP NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20FD19PB - PEI-Genesis
Philadelphia, PA, United States
TV 19C 19#20 PIN RECP NI

TV 19C 19#20 PIN RECP NI

Buy Now
Swedesboro, NJ, United States
TV 19C 19#20 PIN RECP

TV 19C 19#20 PIN RECP

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Aerospace - 13M6112 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Aerospace
13M6112
Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Aerospace 13M6112
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 19 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Mil Series Connector, 19 Contact(S), Aluminum Alloy, Male, Crimp Terminal, Receptacle Amphenol Aerospace - 96AJ1956 - Newark, An Avnet Company
Chicago, IL, United States
Mil Series Connector, 19 Contact(S), Aluminum Alloy, Male, Crimp Terminal, Receptacle Amphenol Aerospace
96AJ1956
Mil Series Connector, 19 Contact(S), Aluminum Alloy, Male, Crimp Terminal, Receptacle Amphenol Aerospace 96AJ1956
MIL SERIES CONNECTOR, 19 CONTACT(S), ALUMINUM ALLOY, MALE, CRIMP TERMINAL, RECEPTACLE

MIL SERIES CONNECTOR, 19 CONTACT(S), ALUMINUM ALLOY, MALE, CRIMP TERMINAL, RECEPTACLE

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20FD19PB D38999/20FD19PB 13M6112 96AJ1956
Product Name Circular Connector Receptacle, Size 15, 19 Position, Wall; Military Specification Amphenol Aerospace Mil Series Connector, 19 Contact(S), Aluminum Alloy, Male, Crimp Terminal, Receptacle Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1379-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details