Amphenol Aerospace Corporation Circular Connector Receptacle, Size 15, 15 Position, Wall; Military Specification Amphenol Aerospace D38999/20FD15PB

Description
TV 15C 14#20 1#16 PIN RECP
Request a Quote Datasheet
Description
TV 15C 14#20 1#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 15C 14#20 1#16 PIN RECP

TV 15C 14#20 1#16 PIN RECP

Buy Now
 - Amphenol D38999/20FD15PB - PEI-Genesis
Philadelphia, PA, United States
TV 15C 14#20 1#16 PIN RECP

TV 15C 14#20 1#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 15, 15 Position, Wall; Military Specification Amphenol Aerospace - 83K9153 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 15, 15 Position, Wall; Military Specification Amphenol Aerospace
83K9153
Circular Connector Receptacle, Size 15, 15 Position, Wall; Military Specification Amphenol Aerospace 83K9153
CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 15 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 15, 15 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20FD15PB Amphenol D38999/20FD15PB 83K9153
Product Name Circular Connector Receptacle, Size 15, 15 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-102-854-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers