10 Position Circular Connector Receptacle, Female Sockets Crimp
TV 10C 10#20 SKT RECP NI
TV 10C 10#20 SKT RECP NI
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 10 POSITION, WALL; Military Specification:MIL-DT
CIRCULAR CONN, RCPT, 13-98, WALL MOUNT; Military Specification:MIL-DT
| DigiKey | PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AD38999/20FC98SN-ND | Amphenol D38999/20FC98SN | D38999/20FC98SN | 63K5194 | 28W6078 |
| Product Name | Circular Connector Assemblies | Circular Connector Receptacle, Size 13, 10 Position, Wall; Military Specification Amphenol Aerospace | Circular Conn, Rcpt, 13-98, Wall Mount; Military Specification Amphenol Aerospace | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Panel Mount | ||||
| Voltage Rating | 600 to 850 volts | ||||
| Current Rating | 7.5 amps |