Amphenol Aerospace Corporation Circular Connector, Receptacle, Size 13, 8 Position, Wall; Military Specification Amphenol Aerospace D38999/20FC8SB

Description
TV 8C 8#20 SKT RECP NI
Request a Quote Datasheet
Description
TV 8C 8#20 SKT RECP NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20FC8SB - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#20 SKT RECP NI

TV 8C 8#20 SKT RECP NI

Buy Now
Circular Connector, Receptacle, Size 13, 8 Position, Wall; Military Specification Amphenol Aerospace - 96J1861 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 13, 8 Position, Wall; Military Specification Amphenol Aerospace
96J1861
Circular Connector, Receptacle, Size 13, 8 Position, Wall; Military Specification Amphenol Aerospace 96J1861
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20FC8SB 96J1861
Product Name Circular Connector, Receptacle, Size 13, 8 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm HN Connector, HN 90° Plug - 190605 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2207/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers