D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 37 way Pin Right Angle, Solder US standard, 200 cycles, Harpoons + Threaded Insert UNC 4 - 40 + Elec cont., 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D37P33E4GX00LF.
37 Position D-Sub Plug, Male Pins Connector
D-Sub Standard Connectors SIGNAL 37 WAY PIN RT ANGLE Product overview: D37P33E4GX00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D37P33E4GX00LF can be used for catalog matching and distributor lookup.
D37P33E4GX00LF-DSUB R/A STB 37 PIN LF
D SUB CONN, PLUG, DC, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:37Contacts;
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D37P33E4GX00LF | 609-5416-ND | 438-D37P33E4GX00LF | D37P33E4GX00LF | 68K3533 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | Electronic Connector | D-Sub Connectors | D Sub Conn, Plug, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | |
| Geometry | Right Angle | ||||
| Termination | Solder Tail | Solder | |||
| Mounting | Harpoons + Threaded Insert UNC 4-40 + Electrical continuity | Through Hole, Right Angle | Through Hole Mount Right Angle | ||
| Voltage Rating | 300 volts | 300 volts | 300 volts |