Amphenol Corporation D-Subminiature D37P33E4GV00LF

Description
D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 37 way Pin Right Angle, Solder US standard, 200 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D37P33E4GV00LF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 37 way Pin Right Angle, Solder US standard, 200 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D37P33E4GV00LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - D37P33E4GV00LF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
D37P33E4GV00LF
D-Subminiature D37P33E4GV00LF
D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 37 way Pin Right Angle, Solder US standard, 200 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D37P33E4GV00LF.

D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 37 way Pin Right Angle, Solder US standard, 200 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D37P33E4GV00LF.

Supplier's Site Datasheet
D-Sub Connector Assemblies - 609-6502-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-6502-ND
D-Sub Connector Assemblies 609-6502-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-D37P33E4GV00LF
Electronic Connector 438-D37P33E4GV00LF
D Subminiature Connector, 37 Contact(S), Male, 0.109 Inch Pitch, Solder Terminal, #4-40 Product overview: D37P33E4GV00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D37P33E4GV00LF can be used for catalog matching and distributor lookup.

D Subminiature Connector, 37 Contact(S), Male, 0.109 Inch Pitch, Solder Terminal, #4-40 Product overview: D37P33E4GV00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D37P33E4GV00LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
D37P33E4GV00LF
D-Sub Connectors D37P33E4GV00LF
D37P33E4GV00LF-DSUB R/A STB 37 PIN LF

D37P33E4GV00LF-DSUB R/A STB 37 PIN LF

Buy Now
D Sub Conn, Plug, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions - 74K5102 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
74K5102
D Sub Conn, Plug, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions 74K5102
D SUB CONN, PLUG, DC, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

D SUB CONN, PLUG, DC, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D37P33E4GV00LF 609-6502-ND 438-D37P33E4GV00LF D37P33E4GV00LF 74K5102
Product Name D-Subminiature D-Sub Connector Assemblies Electronic Connector D-Sub Connectors D Sub Conn, Plug, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector Plug, Male Pins D-Sub Connector D-Sub Connector
Gender Female / Jack Male / Plug Male / Plug
Geometry Right Angle
Termination Solder Tail Solder Solder
Mounting Harpoons + Female Screw UNC 4-40 + Electrical continuity Through Hole, Right Angle Through Hole Mount Right Angle
Unlock Full Specs
to access all available technical data