Amphenol Corporation D-Subminiature D37P24A6GV00LF

Description
D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 37 way Pin Straight Solder, 500 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D37P24A6GV00LF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 37 way Pin Straight Solder, 500 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D37P24A6GV00LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - D37P24A6GV00LF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
D37P24A6GV00LF
D-Subminiature D37P24A6GV00LF
D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 37 way Pin Straight Solder, 500 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D37P24A6GV00LF.

D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 37 way Pin Straight Solder, 500 cycles, Harpoons + Female Screw UNC 4 - 40 + Elec cont., 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D37P24A6GV00LF.

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
D37P24A6GV00LF
D-Sub Connectors D37P24A6GV00LF
D37P24A6GV00LF-DSUB S/S STB 37 PIN LF

D37P24A6GV00LF-DSUB S/S STB 37 PIN LF

Buy Now
Singapore, Singapore
Electronic Connector
438-D37P24A6GV00LF
Electronic Connector 438-D37P24A6GV00LF
D-Sub Standard Connectors 37P SKT STRT SOLDER SHELL SIZE C Product overview: D37P24A6GV00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D37P24A6GV00LF can be used for catalog matching and distributor lookup.

D-Sub Standard Connectors 37P SKT STRT SOLDER SHELL SIZE C Product overview: D37P24A6GV00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D37P24A6GV00LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - 609-5564-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-5564-ND
D-Sub Connector Assemblies 609-5564-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions - 62K4444 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
62K4444
D Sub Conn, Plug, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions 62K4444
D SUB CONN, PLUG, DC, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:Delta D Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Connector Mounting:Through Hole StraightRoHS Compliant: Yes

D SUB CONN, PLUG, DC, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:Delta D Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Connector Mounting:Through Hole StraightRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number D37P24A6GV00LF D37P24A6GV00LF 438-D37P24A6GV00LF 609-5564-ND 62K4444
Product Name D-Subminiature D-Sub Connectors Electronic Connector D-Sub Connector Assemblies D Sub Conn, Plug, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Plug, Male Pins D-Sub Connector
Gender Female / Jack Male / Plug Male / Plug
Geometry Straight
Termination Solder Tail Solder Solder
Mounting Harpoons + Female Screw UNC 4-40 + Electrical continuity Through Hole Through Hole StraightRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data