D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 37 way Pin Straight Solder, 200 cycles, Female Screw UNC 4 - 40, 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D37P24A4PV00LF.
D37P24A4PV00LF-DSUB S/S STB 37 PIN LF
37 Position D-Sub Plug, Male Pins Connector
D37P24A4PV00LF-DSUB S/S STB 37 PIN LF / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | D37P24A4PV00LF | D37P24A4PV00LF | D37P24A4PV00LF-ND | 44Y9137 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | D37P24A4Pv00Lf-Dsub S/s Stb 37 Pin Lf / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Gender | Female / Jack | |||
| Geometry | Straight | |||
| Termination | Solder Tail | |||
| Mounting | Female Screw UNC 4-40 | Through Hole |