Amphenol Corporation D-Subminiature D37P24A4PA00LF

Description
D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 37 way Pin Straight Solder, 200 cycles, Standard Hole, 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D37P24A4PA00LF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 37 way Pin Straight Solder, 200 cycles, Standard Hole, 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D37P24A4PA00LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - D37P24A4PA00LF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
D37P24A4PA00LF
D-Subminiature D37P24A4PA00LF
D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 37 way Pin Straight Solder, 200 cycles, Standard Hole, 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D37P24A4PA00LF.

D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 37 way Pin Straight Solder, 200 cycles, Standard Hole, 1.6mm PCB thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D37P24A4PA00LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
438-D37P24A4PA00LF
Electronic Connector 438-D37P24A4PA00LF
Conn D-Subminiature PIN 37 POS 2.76mm Solder ST Thru-Hole 37 Terminal 1 Port Product overview: D37P24A4PA00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D37P24A4PA00LF can be used for catalog matching and distributor lookup.

Conn D-Subminiature PIN 37 POS 2.76mm Solder ST Thru-Hole 37 Terminal 1 Port Product overview: D37P24A4PA00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D37P24A4PA00LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - 609-5563-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-5563-ND
D-Sub Connector Assemblies 609-5563-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
D37P24A4PA00LF
D-Sub Connectors D37P24A4PA00LF
D37P24A4PA00LF-DSUB S/S STB 37 PIN LF

D37P24A4PA00LF-DSUB S/S STB 37 PIN LF

Buy Now
D Sub Conn, Plug, 37Pos, Through Hole; D Sub Connector Type Amphenol Communications Solutions - 62K4441 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 37Pos, Through Hole; D Sub Connector Type Amphenol Communications Solutions
62K4441
D Sub Conn, Plug, 37Pos, Through Hole; D Sub Connector Type Amphenol Communications Solutions 62K4441
D SUB CONN, PLUG, 37POS, THROUGH HOLE; D Sub Connector Type:Standard; Gender:Plug; Product Range:FCI Delta D Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONN, PLUG, 37POS, THROUGH HOLE; D Sub Connector Type:Standard; Gender:Plug; Product Range:FCI Delta D Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number D37P24A4PA00LF 438-D37P24A4PA00LF 609-5563-ND D37P24A4PA00LF 62K4441
Product Name D-Subminiature Electronic Connector D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Plug, 37Pos, Through Hole; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector Plug, Male Pins D-Sub Connector D-Sub Connector
Geometry Straight
Termination Solder Tail Solder Solder
Mounting Standard Hole Through Hole
Voltage Rating 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data