D-Sub Standard Board Mount, D37P23A6GX00LF-DSUB R/A STB 37P PIN LF, DELTA D ANGLED SOLDERDELTA D ANGLED SOLDERD37P23A6GX00LF
D37P23A6GX00LF-DSUB R/A STB 37P PIN LF
37 Position D-Sub Plug, Male Pins Connector
CONN D-SUB PLUG 37POS R/A SOLDER Product overview: D37P23A6GX00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D37P23A6GX00LF can be used for catalog matching and distributor lookup.
D SUB CONN, PLUG, DC, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. of Contacts:37Contacts;
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D37P23A6GX00LF | D37P23A6GX00LF | D37P23A6GX00LF-ND | 438-D37P23A6GX00LF | 05M7325 |
| Product Name | D-Sub Standard Board Mount | D-Sub Connectors | D-Sub Connector Assemblies | Electronic Connector | D Sub Conn, Plug, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector | |
| Category | D-Sub Connector | ||||
| Mounting | Through Hole, Right Angle | Through Hole Mount Right Angle | |||
| Voltage Rating | 300 volts | 300 volts |