Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 III CTVS07RF-25-19P

Description
CTV 19C 19#12 PIN J/N RECP
Request a Quote Datasheet
Description
CTV 19C 19#12 PIN J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVS07RF-25-19P - PEI-Genesis
Philadelphia, PA, United States
CTV 19C 19#12 PIN J/N RECP

CTV 19C 19#12 PIN J/N RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
CTVS07RF-25-19P
MIL Spec Connector - MIL-DTL-38999 III CTVS07RF-25-19P
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Receptacle, Size 25, 19 Position, Panel; Product Range Amphenol Industrial - 96J1678 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 19 Position, Panel; Product Range Amphenol Industrial
96J1678
Jam Nut Connector Receptacle, Size 25, 19 Position, Panel; Product Range Amphenol Industrial 96J1678
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 19 POSITION, PANEL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 19 POSITION, PANEL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol CTVS07RF-25-19P CTVS07RF-25-19P 96J1678
Product Name MIL Spec Connector - MIL-DTL-38999 III Jam Nut Connector Receptacle, Size 25, 19 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data