Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 III CTVS07RF-21-41P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
CTVS07RF-21-41P
MIL Spec Connector - MIL-DTL-38999 III CTVS07RF-21-41P
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Receptacle, Size 21, 41 Position, Panel; Product Range Amphenol Industrial - 96J1677 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 21, 41 Position, Panel; Product Range Amphenol Industrial
96J1677
Jam Nut Connector Receptacle, Size 21, 41 Position, Panel; Product Range Amphenol Industrial 96J1677
JAM NUT CONNECTOR RECEPTACLE, SIZE 21, 41 POSITION, PANEL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 21, 41 POSITION, PANEL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CTVS07RF-21-41P 96J1677
Product Name MIL Spec Connector - MIL-DTL-38999 III Jam Nut Connector Receptacle, Size 21, 41 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data