Amphenol Industrial Jam Nut Connector Receptacle, Size 13, 10 Position, Panel; Product Range Amphenol Industrial CTVS07RF-13-98P-LC

Description
CTV 10C 10#20 PIN J/N RECP
Request a Quote Datasheet
Description
CTV 10C 10#20 PIN J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVS07RF-13-98P-LC - PEI-Genesis
Philadelphia, PA, United States
CTV 10C 10#20 PIN J/N RECP

CTV 10C 10#20 PIN J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 13, 10 Position, Panel; Product Range Amphenol Industrial - 96J1675 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 13, 10 Position, Panel; Product Range Amphenol Industrial
96J1675
Jam Nut Connector Receptacle, Size 13, 10 Position, Panel; Product Range Amphenol Industrial 96J1675
JAM NUT CONNECTOR RECEPTACLE, SIZE 13, 10 POSITION, PANEL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 13, 10 POSITION, PANEL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVS07RF-13-98P-LC 96J1675
Product Name Jam Nut Connector Receptacle, Size 13, 10 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data