Amphenol Industrial Circular Connector Plug Size 23, 53 Position, Cable; Product Range Amphenol Industrial CTVS06RF23-54P

Description
CIRCULAR CONNECTOR PLUG SIZE 23, 53 POSITION, CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR PLUG SIZE 23, 53 POSITION, CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 23, 53 Position, Cable; Product Range Amphenol Industrial - 96J1673 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 53 Position, Cable; Product Range Amphenol Industrial
96J1673
Circular Connector Plug Size 23, 53 Position, Cable; Product Range Amphenol Industrial 96J1673
CIRCULAR CONNECTOR PLUG SIZE 23, 53 POSITION, CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 23, 53 POSITION, CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J1673
Product Name Circular Connector Plug Size 23, 53 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Quad Connector, TNC - 190052 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details