Amphenol Industrial Circular Connector Plug Size 25, 61 Position, Cable; Product Range Amphenol Industrial CTVS06RF-25-61PD-506

Description
CTV 61C 61#20 PIN PLUG'
Request a Quote Datasheet
Description
CTV 61C 61#20 PIN PLUG'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVS06RF-25-61PD-506 - PEI-Genesis
Philadelphia, PA, United States
CTV 61C 61#20 PIN PLUG'

CTV 61C 61#20 PIN PLUG'

Buy Now
Circular Connector Plug Size 25, 61 Position, Cable; Product Range Amphenol Industrial - 96J1670 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 61 Position, Cable; Product Range Amphenol Industrial
96J1670
Circular Connector Plug Size 25, 61 Position, Cable; Product Range Amphenol Industrial 96J1670
CIRCULAR CONNECTOR PLUG SIZE 25, 61 POSITION, CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 61 POSITION, CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVS06RF-25-61PD-506 96J1670
Product Name Circular Connector Plug Size 25, 61 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products